Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3695GBH-100-0001

Description
Win Source Part Number: 1353254-MPM3695GBH-1 00-0001 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Monolithic Power Systems Inc. Series: MPM Package: Tray Product Status: Active Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package / Case: 253-BBGA Module Supplier Device Package: 253-BGA (15x30) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.18" L x 0.59" W x 0.20" H (30.0mm x 15.0mm x 5.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 3.2V Voltage - Output 1: 0.5 ~ 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1353254-MPM3695GBH-1 00-0001 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Monolithic Power Systems Inc. Series: MPM Package: Tray Product Status: Active Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package / Case: 253-BBGA Module Supplier Device Package: 253-BGA (15x30) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.18" L x 0.59" W x 0.20" H (30.0mm x 15.0mm x 5.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 3.2V Voltage - Output 1: 0.5 ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1353254-MPM3695GBH-100-0001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1353254-MPM3695GBH-100-0001
Power Supplies - Board Mount - DC DC Converters 1353254-MPM3695GBH-100-0001
Win Source Part Number: 1353254-MPM3695GBH-1 00-0001 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Monolithic Power Systems Inc. Series: MPM Package: Tray Product Status: Active Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package / Case: 253-BBGA Module Supplier Device Package: 253-BGA (15x30) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.18" L x 0.59" W x 0.20" H (30.0mm x 15.0mm x 5.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 3.2V Voltage - Output 1: 0.5 ~ 3.3V

Win Source Part Number: 1353254-MPM3695GBH-100-0001
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Fake Threat In the Open Market: 48 pct.
Type: Non-Isolated PoL Module
MSL Level: 3 (168 Hours)
Mfr: Monolithic Power Systems Inc.
Series: MPM
Package: Tray
Product Status: Active
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package / Case: 253-BBGA Module
Supplier Device Package: 253-BGA (15x30)
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.18" L x 0.59" W x 0.20" H (30.0mm x 15.0mm x 5.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 100A
Voltage - Input (Max): 16V
Number of Outputs: 1
Voltage - Input (Min): 3.2V
Voltage - Output 1: 0.5 ~ 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1353254-MPM3695GBH-100-0001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - IR35201MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 7X7 56L
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details