Monolithic Power Systems, Inc. DC DC Converters MPM3690GBF-50B-T

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 50A 4V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 50A 4V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-MPM3690GBF-50B-T-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 50A 4V - 16V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 50A 4V - 16V Input

Buy Now Datasheet
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps) - 64AJ4555 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps)
64AJ4555
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps) 64AJ4555
DC/DC CONV, 800KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:BGA; No. of Pins:144Pins; Output Current:50A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, 800KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:BGA; No. of Pins:144Pins; Output Current:50A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-MPM3690GBF-50B-T-ND 64AJ4555
Product Name DC DC Converters Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details