Monolithic Power Systems, Inc. DC DC Converters MPM3690GBF-30B-T

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 36A 4V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 36A 4V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-MPM3690GBF-30B-T-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 36A 4V - 16V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 36A 4V - 16V Input

Buy Now Datasheet
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps) - 59AJ2209 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps)
59AJ2209
Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps) 59AJ2209
DC/DC CONV, 800KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:BGA; No. of Pins:144Pins; Output Current:36A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, 800KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:BGA; No. of Pins:144Pins; Output Current:36A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-MPM3690GBF-30B-T-ND 59AJ2209
Product Name DC DC Converters Dc/dc Conv, 800Khz, 125Deg C; Dc / Dc Converter Type Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 36 amps 36 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details