Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1335253-MPM3686GRU
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, OVP
Size / Dimension: 0.59" L x 0.47" W x 0.16" H (15.0mm x 12.0mm x 4.0mm)
Applications: ITE (Commercial)
Standard Package: 136
Mounting: Surface Mount
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.65 ~ 5V
Supplier Device Package: 65-QFN (15x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 65-PowerBQFN Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1255,1589-1255-
Base Product Number: MPM3686
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335253-MPM3686GRU |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 65-PowerBQFN Module |