Switching Voltage Regulators 18V 20A Step Down Power Module
DC/DC CONV, BUCK, 500KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:65Pins; Output Current:20A; Output Voltage Min:650mV RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MPM3686GRU | 54AH3176 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 4.5 to 18 volts |