Win Source Part Number: 1148482-MPM3683GQN-7
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 416
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 5.5V
Package / Case: 28-PowerBQFN Module
Supplier Device Package: 28-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.28" L x 0.28" W x 0.16" H (7.0mm x 7.0mm x 4.0mm)
Alternative Parts (Cross-Reference): MPM3683GQN7;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-2015,1589-2015-
Base Product Number: MPM3683
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1148482-MPM3683GQN-7 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |