Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps) MPM3682GRE

Description
DC/DC CONV, BUCK, 500KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:57Pins; Output Current:10A; Output Voltage Min:650mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 500KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:57Pins; Output Current:10A; Output Voltage Min:650mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3175
Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3175
DC/DC CONV, BUCK, 500KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:57Pins; Output Current:10A; Output Voltage Min:650mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 500KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:57Pins; Output Current:10A; Output Voltage Min:650mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3682GRE
Switching Voltage Regulators MPM3682GRE
Switching Voltage Regulators 18V 10A Step-Down Power Module

Switching Voltage Regulators 18V 10A Step-Down Power Module

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3175 MPM3682GRE
Product Name Dc/dc Conv, Buck, 500Khz, 85Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details