Win Source Part Number: 1232704-MPM3682GRE
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 168
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.65 ~ 5V
Package / Case: 57-PowerBFQFN Module
Supplier Device Package: 57-QFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.47" L x 0.47" W x 0.16" H (12.0mm x 12.0mm x 4.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1944,MPM3682GRE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1232704-MPM3682GRE |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |