Monolithic Power Systems, Inc. DC DC Converters MPM3680GRE

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.65 ~ 5V 6A 2.5V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.65 ~ 5V 6A 2.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1943-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1943-ND
DC DC Converters 1589-1943-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.65 ~ 5V 6A 2.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.65 ~ 5V 6A 2.5V - 18V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3680GRE
792413-MPM3680GRE
Power Supplies Board Mount DCDC Converters - MPM3680GRE 792413-MPM3680GRE
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 792413-MPM3680GRE Series: * Family Name: MPM3680 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): LMZ31710RVQR; ATA006A0X4-SRZ; LTM4657IY#PBF; LTM4603EV1; LTM4603IV-1; Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 792413-MPM3680GRE
Series: *
Family Name: MPM3680
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): LMZ31710RVQR; ATA006A0X4-SRZ; LTM4657IY#PBF; LTM4603EV1; LTM4603IV-1;
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - MPM3680GRE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3680GRE
Power Supplies - Board Mount - DC DC Converters MPM3680GRE
DC DC CONVERTER 0.65-5V

DC DC CONVERTER 0.65-5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1943-ND 792413-MPM3680GRE MPM3680GRE
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MPM3680GRE Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 6U Programmable DC Power - hea6912-ea-pub-10500-360-6u-wc-32131 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details