Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3650GQW-Z

Description
Win Source Part Number: 1339784-MPM3650GQW-Z Category: Power Supplies - Board Mount - DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) Applications: ITE (Commercial) Standard Package: 2,500 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Mounting Type: Surface Mount Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3650
Request a Quote Datasheet
Description
Win Source Part Number: 1339784-MPM3650GQW-Z Category: Power Supplies - Board Mount - DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) Applications: ITE (Commercial) Standard Package: 2,500 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Mounting Type: Surface Mount Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339784-MPM3650GQW-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339784-MPM3650GQW-Z
Power Supplies - Board Mount - DC DC Converters 1339784-MPM3650GQW-Z
Win Source Part Number: 1339784-MPM3650GQW-Z Category: Power Supplies - Board Mount - DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) Applications: ITE (Commercial) Standard Package: 2,500 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Mounting Type: Surface Mount Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3650

Win Source Part Number: 1339784-MPM3650GQW-Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: MPM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Size / Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm)
Applications: ITE (Commercial)
Standard Package: 2,500
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 17V
Voltage - Output 1: 0.6 ~ 12V
Mounting Type: Surface Mount
Package / Case: 24-PowerLFQFN Module
Supplier Device Package: 24-QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPM3650

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339784-MPM3650GQW-Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Smd
Input Voltage 3.63 volts
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details