Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-LFLGA Module
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-LFLGA Module
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-LFLGA Module
HIGH-FREQUENCY 18V/3A DC/DC REGU
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-LFLGA Module
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPM3632SGPQ-PDKR-ND | MPM3632SGPQ-P | MPM3632SGPQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-LFLGA Module | Other; 10-LFLGA Module | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 5.2 volts | 0.8000 to 5.2 volts |