Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Power Supplies - Board Mount DC DC Converters
Product Status: Active
Type: Non-Isolated PoL Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.6 ~ 18V
Current - Output (Max): 3A
Applications: ITE (Commercial)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 4.5 to 18 volts |