Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3620GQV-Z MPM3620GQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808692-MPM3620GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 4.5 ~ 24V Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) Maximum Input Voltage: 24V Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808692-MPM3620GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 4.5 ~ 24V Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) Maximum Input Voltage: 24V Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3620GQV-Z - 808692-MPM3620GQV-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3620GQV-Z
808692-MPM3620GQV-Z
Power Supplies Board Mount DCDC Converters - MPM3620GQV-Z 808692-MPM3620GQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808692-MPM3620GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 4.5 ~ 24V Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) Maximum Input Voltage: 24V Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808692-MPM3620GQV-Z
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 4.5 ~ 24V
Supplier Device Package: 20-QFN (5x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Maximum Input Voltage: 24V
Manufacturer Package: 20-PowerLFQFN Module
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 808692-MPM3620GQV-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3620GQV-Z
Package Type Other; 20-PowerLFQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck 1A 40V 275kHz Step-Down DC-DC Converter IC - 739-LM2675M-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1622CMS8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details