Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3610GQV-P MPM3610GQV-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885800-MPM3610GQV-P Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - 1.2A 4.5V - 21V Input Package: 20-PowerLFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3610 Categories: Power Supplies - Board Mount Case / Package: 20-QFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1250-6, 1589-1250-2, 1589-1250-1
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885800-MPM3610GQV-P Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - 1.2A 4.5V - 21V Input Package: 20-PowerLFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3610 Categories: Power Supplies - Board Mount Case / Package: 20-QFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1250-6, 1589-1250-2, 1589-1250-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3610GQV-P
885800-MPM3610GQV-P
Power Supplies Board Mount DCDC Converters - MPM3610GQV-P 885800-MPM3610GQV-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885800-MPM3610GQV-P Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - 1.2A 4.5V - 21V Input Package: 20-PowerLFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3610 Categories: Power Supplies - Board Mount Case / Package: 20-QFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1250-6, 1589-1250-2, 1589-1250-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885800-MPM3610GQV-P
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - 1.2A 4.5V - 21V Input
Package: 20-PowerLFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPM3610
Categories: Power Supplies - Board Mount
Case / Package: 20-QFN (3x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1250-6, 1589-1250-2, 1589-1250-1

Buy Now Datasheet
DC DC Converters - 1589-1250-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1250-1-ND
DC DC Converters 1589-1250-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1250-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1250-6-ND
DC DC Converters 1589-1250-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1250-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1250-2-ND
DC DC Converters 1589-1250-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3610GQV-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3610GQV-P
Power Supplies - Board Mount - DC DC Converters MPM3610GQV-P
DC DC CONVERTER 0.8-18.48V

DC DC CONVERTER 0.8-18.48V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 885800-MPM3610GQV-P 1589-1250-1-ND MPM3610GQV-P
Product Name Power Supplies Board Mount DCDC Converters - MPM3610GQV-P DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers