Monolithic Power Systems, Inc. Switching Voltage Regulators MPM3610GQV-P

Description
Switching Voltage Regulators 24V/1A DC/DC Mini- Module Reg w Inductr
Datasheet
Description
Switching Voltage Regulators 24V/1A DC/DC Mini- Module Reg w Inductr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3610GQV-P
Switching Voltage Regulators MPM3610GQV-P
Switching Voltage Regulators 24V/1A DC/DC Mini- Module Reg w Inductr

Switching Voltage Regulators 24V/1A DC/DC Mini- Module Reg w Inductr

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3169 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3169
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3169
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:1.2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:1.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPM3610GQV-P 54AH3169
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details