Monolithic Power Systems, Inc. DC DC Converters MPM3610AGQV-Z

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1762-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1762-2-ND
DC DC Converters 1589-1762-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1762-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1762-1-ND
DC DC Converters 1589-1762-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1762-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1762-6-ND
DC DC Converters 1589-1762-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 1.2A 4.5V - 21V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3610AGQV-Z
885799-MPM3610AGQV-Z
Power Supplies Board Mount DCDC Converters - MPM3610AGQV-Z 885799-MPM3610AGQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885799-MPM3610AGQV-Z Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - - 1.2A 4.5V - 21V Input Package: 20-PowerLFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3610 Categories: Power Supplies - Board Mount Case / Package: 20-QFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1762-1, 1589-1762-2, MPM3610AGQV-Z-ND, 1589-1762-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885799-MPM3610AGQV-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V - - - 1.2A 4.5V - 21V Input
Package: 20-PowerLFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPM3610
Categories: Power Supplies - Board Mount
Case / Package: 20-QFN (3x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1762-1, 1589-1762-2, MPM3610AGQV-Z-ND, 1589-1762-6

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3610AGQV-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3610AGQV-Z
Power Supplies - Board Mount - DC DC Converters MPM3610AGQV-Z
DC DC CONVERTER 0.8-18.48V

DC DC CONVERTER 0.8-18.48V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1762-2-ND 885799-MPM3610AGQV-Z MPM3610AGQV-Z
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MPM3610AGQV-Z Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details