Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3606GQV-Z MPM3606GQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849061-MPM3606GQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3606 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3606GQV-Z-ND, 1589-1761-1, 1589-1761-2, 1589-1761-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849061-MPM3606GQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3606 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3606GQV-Z-ND, 1589-1761-1, 1589-1761-2, 1589-1761-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3606GQV-Z
849061-MPM3606GQV-Z
Power Supplies Board Mount DCDC Converters - MPM3606GQV-Z 849061-MPM3606GQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849061-MPM3606GQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3606 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3606GQV-Z-ND, 1589-1761-1, 1589-1761-2, 1589-1761-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 849061-MPM3606GQV-Z
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: MPM3606
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MPM3606GQV-Z-ND, 1589-1761-1, 1589-1761-2, 1589-1761-6

Buy Now Datasheet
DC DC Converters - 1589-1761-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1761-6-ND
DC DC Converters 1589-1761-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1761-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1761-2-ND
DC DC Converters 1589-1761-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1761-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1761-1-ND
DC DC Converters 1589-1761-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 600mA 4.5V - 21V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3606GQV-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3606GQV-Z
Power Supplies - Board Mount - DC DC Converters MPM3606GQV-Z
DC DC CONVERTER 4.5-21V

DC DC CONVERTER 4.5-21V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 849061-MPM3606GQV-Z 1589-1761-6-ND MPM3606GQV-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3606GQV-Z DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data