Win Source Part Number: 1080130-MPM3606GQV-P
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 21V
Voltage - Output 1: 0.8 ~ 5.5V
Package / Case: 20-PowerLFQFN Module
Supplier Device Package: 20-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1248-6,1589-124
Base Product Number: MPM3606
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1080130-MPM3606GQV-P |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |