Monolithic Power Systems, Inc. Switching Voltage Regulators MPM3606AGQV-P

Description
Switching Voltage Regulators 21V/0.6A DC/DC Mini-Module Regulator with Integrated Inductor
Datasheet
Description
Switching Voltage Regulators 21V/0.6A DC/DC Mini-Module Regulator with Integrated Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3606AGQV-P
Switching Voltage Regulators MPM3606AGQV-P
Switching Voltage Regulators 21V/0.6A DC/DC Mini-Module Regulator with Integrated Inductor

Switching Voltage Regulators 21V/0.6A DC/DC Mini-Module Regulator with Integrated Inductor

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3166 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3166
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3166
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:600mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPM3606AGQV-P 54AH3166
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details