Monolithic Power Systems, Inc. Power Supplies - Board Mount DC DC Converters MPM3550EGLE

Description
Manufacturer: Monolithic Power Systems Inc. Category: Power Supplies - Board Mount DC DC Converters Package: Tray Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 18-BLGA Module Size / Dimension: 0.47" L x 0.47" W x 0.17" H (12.0mm x 12.0mm x 4.2mm)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Category: Power Supplies - Board Mount DC DC Converters Package: Tray Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 18-BLGA Module Size / Dimension: 0.47" L x 0.47" W x 0.17" H (12.0mm x 12.0mm x 4.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Monolithic Power Systems Inc. Category: Power Supplies - Board Mount DC DC Converters Package: Tray Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 18-BLGA Module Size / Dimension: 0.47" L x 0.47" W x 0.17" H (12.0mm x 12.0mm x 4.2mm)

Manufacturer: Monolithic Power Systems Inc.
Category: Power Supplies - Board Mount DC DC Converters
Package: Tray
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 18-BLGA Module
Size / Dimension: 0.47" L x 0.47" W x 0.17" H (12.0mm x 12.0mm x 4.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers
DC-DC Converters - 1228694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details