Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 520Khz, 85Deg C; Topology Monolithic Power Systems (Mps) MPM3530GRF

Description
DC/DC CONV, BUCK, 520KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:47Pins; Output Current:3A; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 520KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:47Pins; Output Current:3A; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 520Khz, 85Deg C; Topology Monolithic Power Systems (Mps) - 53AH7144 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 520Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
53AH7144
Dc/dc Conv, Buck, 520Khz, 85Deg C; Topology Monolithic Power Systems (Mps) 53AH7144
DC/DC CONV, BUCK, 520KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:47Pins; Output Current:3A; Output Voltage Min:1V RoHS Compliant: Yes

DC/DC CONV, BUCK, 520KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:47Pins; Output Current:3A; Output Voltage Min:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7144
Product Name Dc/dc Conv, Buck, 520Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details