Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3530GRF

Description
Win Source Part Number: 1350671-MPM3530GRF Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 0.47" L x 0.39" W x 0.16" H (12.0mm x 10.0mm x 4.1mm) Applications: ITE (Commercial) Standard Package: 210 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output 1: 1 ~ 15V Efficiency: 92.3% Mounting Type: Surface Mount Package / Case: 47-PowerBQFN Module Supplier Device Package: 47-QFN (12x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3530
Request a Quote Datasheet
Description
Win Source Part Number: 1350671-MPM3530GRF Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 0.47" L x 0.39" W x 0.16" H (12.0mm x 10.0mm x 4.1mm) Applications: ITE (Commercial) Standard Package: 210 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output 1: 1 ~ 15V Efficiency: 92.3% Mounting Type: Surface Mount Package / Case: 47-PowerBQFN Module Supplier Device Package: 47-QFN (12x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350671-MPM3530GRF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350671-MPM3530GRF
Power Supplies - Board Mount - DC DC Converters 1350671-MPM3530GRF
Win Source Part Number: 1350671-MPM3530GRF Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 0.47" L x 0.39" W x 0.16" H (12.0mm x 10.0mm x 4.1mm) Applications: ITE (Commercial) Standard Package: 210 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output 1: 1 ~ 15V Efficiency: 92.3% Mounting Type: Surface Mount Package / Case: 47-PowerBQFN Module Supplier Device Package: 47-QFN (12x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3530

Win Source Part Number: 1350671-MPM3530GRF
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 0.47" L x 0.39" W x 0.16" H (12.0mm x 10.0mm x 4.1mm)
Applications: ITE (Commercial)
Standard Package: 210
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 55V
Voltage - Output 1: 1 ~ 15V
Efficiency: 92.3%
Mounting Type: Surface Mount
Package / Case: 47-PowerBQFN Module
Supplier Device Package: 47-QFN (12x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPM3530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350671-MPM3530GRF
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - PXM1310CDM-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
3 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 2A SOT23 Step-Down DC-DC Converter IC - 739-LMR51420XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 36 volts
Input Voltage 36 volts
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers