Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800844-MPM3510AGQV-Z
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.81 ~ 32V
Supplier Device Package: 19-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Maximum Input Voltage: 36V
Manufacturer Package: 19-PowerLQFP Module
Current - Output (Maximum): 1.2A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 800844-MPM3510AGQV-Z |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM3510AGQV-Z |
| Package Type | Other; 19-PowerLQFP Module |