Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPM3509GQVE-AEC1-P

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:900mA RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:900mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MPM3509 is a synchronous step-down DC/DC converter designed for high efficiency and compactness. It operates within a wide input voltage range of 4V to 36V and delivers a continuous output current of 0.9A. The device features integrated power MOSFETs, inductors, and capacitors, requiring only four external components for operation. With a fixed switching frequency of 2.2MHz, it provides a fast load transient response and includes protection features such as over-current protection and thermal shutdown. The MPM3509 is housed in a QFN-17 package measuring 3mm x 5mm x 1.6mm, making it suitable for space-constrained applications. It is AEC-Q100 qualified, indicating its reliability for automotive applications, and is compliant with CISPR25 Class 5 for EMI performance. This converter is ideal for use in industrial controls, automotive, medical equipment, telecom applications, and distributed power systems.

Datasheet Summary
Powered by GS/AI

The MPM3509 is a synchronous step-down DC/DC converter designed for high efficiency and compactness. It operates within a wide input voltage range of 4V to 36V and delivers a continuous output current of 0.9A. The device features integrated power MOSFETs, inductors, and capacitors, requiring only four external components for operation. With a fixed switching frequency of 2.2MHz, it provides a fast load transient response and includes protection features such as over-current protection and thermal shutdown. The MPM3509 is housed in a QFN-17 package measuring 3mm x 5mm x 1.6mm, making it suitable for space-constrained applications. It is AEC-Q100 qualified, indicating its reliability for automotive applications, and is compliant with CISPR25 Class 5 for EMI performance. This converter is ideal for use in industrial controls, automotive, medical equipment, telecom applications, and distributed power systems.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3161 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3161
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3161
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:900mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:900mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3161
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details