Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3506AGQV-Z MPM3506AGQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852475-MPM3506AGQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3506 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3506AGQV-Z-ND, 1589-1755-2, 1589-1755-1, 1589-1755-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852475-MPM3506AGQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3506 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3506AGQV-Z-ND, 1589-1755-2, 1589-1755-1, 1589-1755-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3506AGQV-Z - 852475-MPM3506AGQV-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3506AGQV-Z
852475-MPM3506AGQV-Z
Power Supplies Board Mount DCDC Converters - MPM3506AGQV-Z 852475-MPM3506AGQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852475-MPM3506AGQV-Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3506 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPM3506AGQV-Z-ND, 1589-1755-2, 1589-1755-1, 1589-1755-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 852475-MPM3506AGQV-Z
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: MPM3506
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MPM3506AGQV-Z-ND, 1589-1755-2, 1589-1755-1, 1589-1755-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 852475-MPM3506AGQV-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3506AGQV-Z
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

750mA 15V 14V Boost DC-DC Converter IC - 922-PT5042C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 15 volts
Input Voltage 14 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details