Monolithic Power Systems, Inc. OEM Souring MPM3506AGQV-P

Description
Category: OEM Souring Win Source Part Number: 1466838-MPM3506AGQV- P Manufacturer: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1466838-MPM3506AGQV- P Manufacturer: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - MPM3506AGQV-P - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
MPM3506AGQV-P
OEM Souring MPM3506AGQV-P
Category: OEM Souring Win Source Part Number: 1466838-MPM3506AGQV- P Manufacturer: Monolithic Power Systems Inc.

Category: OEM Souring
Win Source Part Number: 1466838-MPM3506AGQV-P
Manufacturer: Monolithic Power Systems Inc.

Buy Now
Dc/dc Conv, Sync Buck, 1.15Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3160 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.15Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3160
Dc/dc Conv, Sync Buck, 1.15Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3160
DC/DC CONV, SYNC BUCK, 1.15MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:19Pins; Output Current:600mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.15MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:19Pins; Output Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPM3506AGQV-P 54AH3160
Product Name OEM Souring Dc/dc Conv, Sync Buck, 1.15Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details