Monolithic Power Systems, Inc. Power Inductor, 560Nh, Shielded, 31A; Inductance Monolithic Power Systems (Mps) MPL-AY1265-R56

Description
POWER INDUCTOR, 560NH, SHIELDED, 31A; Inductance:560nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:MPL-AY; DC Resistance Max:0.0014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 560NH, SHIELDED, 31A; Inductance:560nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:MPL-AY; DC Resistance Max:0.0014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 560Nh, Shielded, 31A; Inductance Monolithic Power Systems (Mps) - 80AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 560Nh, Shielded, 31A; Inductance Monolithic Power Systems (Mps)
80AH9741
Power Inductor, 560Nh, Shielded, 31A; Inductance Monolithic Power Systems (Mps) 80AH9741
POWER INDUCTOR, 560NH, SHIELDED, 31A; Inductance:560nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:MPL-AY; DC Resistance Max:0.0014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 560NH, SHIELDED, 31A; Inductance:560nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:MPL-AY; DC Resistance Max:0.0014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9741
Product Name Power Inductor, 560Nh, Shielded, 31A; Inductance Monolithic Power Systems (Mps)
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0014 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details