Monolithic Power Systems, Inc. Power Inductor, 820Nh, Shielded, 12.8A; Inductance Monolithic Power Systems (Mps) MPL-AL5030-R82

Description
POWER INDUCTOR, 820NH, SHIELDED, 12.8A; Inductance:820nH; RMS Current (Irms):12.8A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:MPL-AL; DC Resistance Max:0.0058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 820NH, SHIELDED, 12.8A; Inductance:820nH; RMS Current (Irms):12.8A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:MPL-AL; DC Resistance Max:0.0058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 820Nh, Shielded, 12.8A; Inductance Monolithic Power Systems (Mps) - 80AH9700 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, Shielded, 12.8A; Inductance Monolithic Power Systems (Mps)
80AH9700
Power Inductor, 820Nh, Shielded, 12.8A; Inductance Monolithic Power Systems (Mps) 80AH9700
POWER INDUCTOR, 820NH, SHIELDED, 12.8A; Inductance:820nH; RMS Current (Irms):12.8A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:MPL-AL; DC Resistance Max:0.0058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 820NH, SHIELDED, 12.8A; Inductance:820nH; RMS Current (Irms):12.8A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:MPL-AL; DC Resistance Max:0.0058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9700
Product Name Power Inductor, 820Nh, Shielded, 12.8A; Inductance Monolithic Power Systems (Mps)
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0058 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details