Monolithic Power Systems, Inc. Fixed Inductors MPL-AL5030-3R3

Description
FIXED IND 3.3UH 6A 21 MOHM SMD
Datasheet
Description
FIXED IND 3.3UH 6A 21 MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MPL-AL5030-3R3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AL5030-3R3
Fixed Inductors MPL-AL5030-3R3
FIXED IND 3.3UH 6A 21 MOHM SMD

FIXED IND 3.3UH 6A 21 MOHM SMD

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 6A; Inductance Monolithic Power Systems (Mps) - 80AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 6A; Inductance Monolithic Power Systems (Mps)
80AH9706
Power Inductor, 3.3Uh, Shielded, 6A; Inductance Monolithic Power Systems (Mps) 80AH9706
POWER INDUCTOR, 3.3UH, SHIELDED, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPL-AL; DC Resistance Max:0.0235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPL-AL; DC Resistance Max:0.0235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MPL-AL5030-3R3 80AH9706
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 6A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Molded
Inductance Range 3.3 microH 3.3 microH
DCR 0.0210 ohms 0.0235 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers