Monolithic Power Systems, Inc. Surface Mount Inductors MPL-AL4020-R82

Description
MPS MPL-AL4020-R82
Request a Quote Datasheet
Description
MPS MPL-AL4020-R82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 337773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337773
Surface Mount Inductors 337773
MPS MPL-AL4020-R82

MPS MPL-AL4020-R82

Supplier's Site
Surface Mount Inductors - 337772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337772
Surface Mount Inductors 337772
MPS MPL-AL4020-R82

MPS MPL-AL4020-R82

Supplier's Site
Fixed Inductors - MPL-AL4020-R82 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AL4020-R82
Fixed Inductors MPL-AL4020-R82
FIXED IND 820NH 8.4A 9 MOHM SMD

FIXED IND 820NH 8.4A 9 MOHM SMD

Supplier's Site
Power Inductor, 820Nh, Shielded, 8.4A; Inductance Monolithic Power Systems (Mps) - 80AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, Shielded, 8.4A; Inductance Monolithic Power Systems (Mps)
80AH9691
Power Inductor, 820Nh, Shielded, 8.4A; Inductance Monolithic Power Systems (Mps) 80AH9691
POWER INDUCTOR, 820NH, SHIELDED, 8.4A; Inductance:820nH; RMS Current (Irms):8.4A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:MPL-AL; DC Resistance Max:0.0098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 820NH, SHIELDED, 8.4A; Inductance:820nH; RMS Current (Irms):8.4A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:MPL-AL; DC Resistance Max:0.0098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 337773 MPL-AL4020-R82 80AH9691
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 820Nh, Shielded, 8.4A; Inductance Monolithic Power Systems (Mps)
Inductance Range 0.8200 microH 0.8200 microH 0.8200 microH
Rated DC Current 8400 milliamps 8400 milliamps 8400 milliamps
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Operating Temperature -40 to 155 C (-40 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details