Monolithic Power Systems, Inc. Power Inductor, 1.2Uh, Shielded, 7.4A; Inductance Monolithic Power Systems (Mps) MPL-AL4020-1R2

Description
POWER INDUCTOR, 1.2UH, SHIELDED, 7.4A; Inductance:1.2µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:MPL-AL; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 1.2UH, SHIELDED, 7.4A; Inductance:1.2µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:MPL-AL; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1.2Uh, Shielded, 7.4A; Inductance Monolithic Power Systems (Mps) - 80AH9693 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, Shielded, 7.4A; Inductance Monolithic Power Systems (Mps)
80AH9693
Power Inductor, 1.2Uh, Shielded, 7.4A; Inductance Monolithic Power Systems (Mps) 80AH9693
POWER INDUCTOR, 1.2UH, SHIELDED, 7.4A; Inductance:1.2µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:MPL-AL; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1.2UH, SHIELDED, 7.4A; Inductance:1.2µH; RMS Current (Irms):7.4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:MPL-AL; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9693
Product Name Power Inductor, 1.2Uh, Shielded, 7.4A; Inductance Monolithic Power Systems (Mps)
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details