Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927843-MP9951DQ-LF-P
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MP9951
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
IC REG PROG
Switching Regulator IC Output
3V-15V, 1A- 5A PROGRAMMABLE CURR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927843-MP9951DQ-LF-P | MP9951DQ-LF-P | MP9951DQ-LF-P | MP9951DQ-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9951DQ-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |