Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805494-MP9950DQ-LF-P
Packaging: Reel
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 3V ~ 15V
Rds On (Typ): 40mOhm
Temperature Range - Operating: -40°C ~ 125°C
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
IC PWR SWITCH N-CHAN 1:1 10QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MP9950DQ-LF-P | MP9950DQ-LF-P |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MP9950DQ-LF-P | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 3V ~ 15V |