Monolithic Power Systems (MPS)
Monolithic Power Systems (MPS)
High-Efficiency 3A Peak 36V Synchronous
High-Efficiency 3A Peak 36V Synchronous
Monolithic Power Systems (MPS)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Win Source Part Number: 959052-MP9943GQ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Voltage - Output (Max): 28.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 8-VDFN
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS62173DSGR; TPS61045DRBT; TPS62320YEDT;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1245-6,1589-124
Base Product Number: MP9943
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
IC REG BUCK ADJUSTABLE 3A 8QFN
IC REG BUCK ADJ 3A 8QFN
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 9175875 | 9175875P | 337756 | 1589-1245-1-ND | 959052-MP9943GQ-P | MP9943GQ-P | MP9943GQ-P | MP9943GQ-P |
| Product Name | Switching Regulators | Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Qfn | Other; QFN-8 | Other; 8-VDFN | Other; Tape & Reel | Other; 8-VDFN | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |