Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP9943GQ-P

Description
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3532
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3532
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9943GQ-P
Switching Voltage Regulators MP9943GQ-P
Switching Voltage Regulators High Efficiency 3A peak,36V,Synchronous Step Down Converter with Power Good

Switching Voltage Regulators High Efficiency 3A peak,36V,Synchronous Step Down Converter with Power Good

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3532 MP9943GQ-P
Product Name Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details