Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP9943AGQ-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1752-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1752-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1752-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1752-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1752-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1752-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1752-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1752-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1752-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9943AGQ-Z - 800595-MP9943AGQ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9943AGQ-Z
800595-MP9943AGQ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9943AGQ-Z 800595-MP9943AGQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 800595-MP9943AGQ-Z Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 28.5V Manufacturer Package: 8-VDFN Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800595-MP9943AGQ-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 28.5V
Manufacturer Package: 8-VDFN
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP9943AGQ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP9943AGQ-Z
Voltage Regulators - DC DC Switching Regulators MP9943AGQ-Z
IC REG BUCK ADJUSTABLE 3A 8QFN

IC REG BUCK ADJUSTABLE 3A 8QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP9943AGQ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP9943AGQ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP9943AGQ-Z
IC REG BUCK ADJUSTABLE 3A 8QFN

IC REG BUCK ADJUSTABLE 3A 8QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9943AGQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9943AGQ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9943AGQ-Z
IC REG BUCK ADJ 3A 8QFN

IC REG BUCK ADJ 3A 8QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP9943AGQ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9943AGQ-Z
Voltage Regulators - DC DC Switching Regulators MP9943AGQ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1752-1-ND 800595-MP9943AGQ-Z MP9943AGQ-Z MP9943AGQ-Z MP9943AGQ-Z MP9943AGQ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9943AGQ-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-VDFN Other; 8-VDFN Other; 8-VDFN Other; 8-VDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 28.5 volts 28.5 volts 0.8000 volts 0.8000 volts 0.8000 to 28.5 volts
Unlock Full Specs
to access all available technical data