Monolithic Power Systems, Inc. Switching Voltage Regulators MP9943AGQ-P

Description
Switching Voltage Regulators HE 3A 36V Sync Step Down Converter
Datasheet
Description
Switching Voltage Regulators HE 3A 36V Sync Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9943AGQ-P
Switching Voltage Regulators MP9943AGQ-P
Switching Voltage Regulators HE 3A 36V Sync Step Down Converter

Switching Voltage Regulators HE 3A 36V Sync Step Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 410Khz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 410Khz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3531
Dc/dc Conv, Sync Buck, 410Khz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3531
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 410KHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP9943AGQ-P 54AH3531
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 410Khz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details