Monolithic Power Systems, Inc. Switching Voltage Regulators MP9942GJ-P

Description
Switching Voltage Regulators High Efficiency 2A,36V,410kHz,Synchr onous Step Down Converter with Power Good
Datasheet
Description
Switching Voltage Regulators High Efficiency 2A,36V,410kHz,Synchr onous Step Down Converter with Power Good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9942GJ-P
Switching Voltage Regulators MP9942GJ-P
Switching Voltage Regulators High Efficiency 2A,36V,410kHz,Synchr onous Step Down Converter with Power Good

Switching Voltage Regulators High Efficiency 2A,36V,410kHz,Synchronous Step Down Converter with Power Good

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3530 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3530
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3530
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP9942GJ-P 54AH3530
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details