Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP9942GJ-P

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1244-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1244-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1244-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1244-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1244-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1244-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1244-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1244-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1244-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9942GJ-P - 1079198-MP9942GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9942GJ-P
1079198-MP9942GJ-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9942GJ-P 1079198-MP9942GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079198-MP9942GJ-P Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 410kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 28.5V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079198-MP9942GJ-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 410kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 28.5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Switching Regulators - 9175863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175863
Switching Regulators 9175863
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 9175863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175863P
Switching Regulators 9175863P
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 1709375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1709375
Switching Regulators 1709375
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Voltage Regulators - 337754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337754
Voltage Regulators 337754
High-Efficiency 2A 36V 410kHz Synchrono

High-Efficiency 2A 36V 410kHz Synchrono

Supplier's Site
Voltage Regulators - 337755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337755
Voltage Regulators 337755
High-Efficiency 2A 36V 410kHz Synchrono

High-Efficiency 2A 36V 410kHz Synchrono

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP9942GJ-P - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP9942GJ-P
Voltage Regulators - DC DC Switching Regulators MP9942GJ-P
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9942GJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9942GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9942GJ-P
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP9942GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP9942GJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP9942GJ-P
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP9942GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9942GJ-P
Voltage Regulators - DC DC Switching Regulators MP9942GJ-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1244-6-ND 1079198-MP9942GJ-P 9175863 9175863P 337754 MP9942GJ-P MP9942GJ-P MP9942GJ-P MP9942GJ-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9942GJ-P Switching Regulators Switching Regulators Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; TSOT-23-8 SOT23; Other; Tsot-23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 28.5 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 28.5 volts
Unlock Full Specs
to access all available technical data