Monolithic Power Systems, Inc. Voltage Regulators MP9942AGJ-P

Description
High Efficiency 2A 36V 410kHz Synchrono
Request a Quote Datasheet
Description
High Efficiency 2A 36V 410kHz Synchrono
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 337752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337752
Voltage Regulators 337752
High Efficiency 2A 36V 410kHz Synchrono

High Efficiency 2A 36V 410kHz Synchrono

Supplier's Site
Voltage Regulators - 337751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337751
Voltage Regulators 337751
High Efficiency 2A 36V 410kHz Synchrono

High Efficiency 2A 36V 410kHz Synchrono

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 1589-MP9942AGJ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9942AGJ-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9942AGJ-PTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP9942AGJ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9942AGJ-PCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9942AGJ-PCT-ND
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP9942AGJ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9942AGJ-PDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9942AGJ-PDKR-ND
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP9942AGJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9942AGJ-P
Voltage Regulators - DC DC Switching Regulators MP9942AGJ-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP9942AGJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP9942AGJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP9942AGJ-P
IC REG BUCK ADJUSTABLE 2A

IC REG BUCK ADJUSTABLE 2A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9942AGJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9942AGJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9942AGJ-P
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 337752 1589-MP9942AGJ-PTR-ND MP9942AGJ-P MP9942AGJ-P MP9942AGJ-P
Product Name Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IQ 5.00E-4 amps
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Unlock Full Specs
to access all available technical data