Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885698-MP9843GL-Z
Series: MP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerVQFN
Package: 16-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1589-MP9843GL-ZDKR, 1589-MP9843GL-ZTR, 1589-MP9843GL-ZCT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerVQFN
36V, 3A, LOW IQ, STEP-DOWN CONVE
36V, 3A, LOW IQ, STEP-DOWN CONVE
IC REG BUCK ADJ 3A 16QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885698-MP9843GL-Z | 1589-MP9843GL-ZDKR-ND | MP9843GL-Z | MP9843GL-Z | MP9843GL-Z | MP9843GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9843GL-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-QFN (3x4) | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |