Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9843GL-P

Description
IC REG BUCK ADJ 3A 16QFN
Datasheet
Description
IC REG BUCK ADJ 3A 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9843GL-P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9843GL-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9843GL-P
IC REG BUCK ADJ 3A 16QFN

IC REG BUCK ADJ 3A 16QFN

Supplier's Site
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 62AJ4660 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
62AJ4660
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 62AJ4660
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP9843GL-P 62AJ4660
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.3 to 36 volts 3.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details