Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
36V, 2A, LOW IQ, STEP-DOWN CONVE
36V, 2A, LOW IQ, STEP-DOWN CONVE
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
IC REG BUCK ADJ 2A 16QFN
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP9842GL-ZTR-ND | MP9842GL-Z | MP9842GL-Z | MP9842GL-Z | MP9842GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 to 36 volts | 0.8000 volts |