Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
36V, 2A, LOW IQ, STEP-DOWN CONVE
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-PowerVQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP9842GL-PTR-ND | MP9842GL-P | MP9842GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts |