Win Source Part Number: 1357311-MP9841GL-P
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: MP
Package: Tape & Reel
Product Status: Active
Package / Case: 16-PowerVQFN
Supplier Device Package: 16-QFN (3x4)
Base Product Number: MP9841
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 36V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.3V
Frequency - Switching: 350kHz ~ 2.5MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
36V, 1A, LOW IQ, SYNCHRONOUS STE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1357311-MP9841GL-P | 1589-MP9841GL-PDKR-ND | MP9841GL-P | MP9841GL-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| fsw | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz |