Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 125Deg C; Topology Monolithic Power Systems (Mps) MP9488GS-P

Description
DC/DC CONV, BUCK, 125DEG C; Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:7.5V; Input Voltage Max:450V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:300mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 125DEG C; Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:7.5V; Input Voltage Max:450V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:300mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3528 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3528
Dc/dc Conv, Buck, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3528
DC/DC CONV, BUCK, 125DEG C; Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:7.5V; Input Voltage Max:450V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:300mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 125DEG C; Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:7.5V; Input Voltage Max:450V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:300mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9488GS-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9488GS-P
IC REG BUCK ADJ 300MA 8SOIC

IC REG BUCK ADJ 300MA 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3528 MP9488GS-P
Product Name Dc/dc Conv, Buck, 125Deg C; Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Input Voltage 7.5 to 450 volts 7.5 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details