Monolithic Power Systems, Inc. Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R MP9473GL-Z

Description
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R
Description
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R

Suppliers

Company
Product
Description
Supplier Links
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R - 541-MP9473GL-Z - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R
541-MP9473GL-Z
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R 541-MP9473GL-Z
Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R

Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 541-MP9473GL-Z
Product Name Conv DC-DC Single Step Down 4.5V to 36V 20-Pin QFN EP T/R
Package Type Other; 20-PowerVFQFN
Output Voltage 32.4 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers