"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802119-MP9457GF-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 18V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 20-TSSOP-EP
Maximum Input Voltage: 36V
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
IC REG BUCK 5V 3A 20TSSOP
IC REG 4.5-55V INPUT 3A FREQ PRG
IC REG 4.5-55V INPUT 3A FREQ PRG
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1746-1-ND | 802119-MP9457GF-Z | MP9457GF-Z | MP9457GF-Z | MP9457GF-Z | MP9457GF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9457GF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP Exposed Pad | SSOP | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |