Monolithic Power Systems, Inc. Switching Voltage Regulators MP9447GL-P

Description
Switching Voltage Regulators 36V,5A,650kHz Sync Buck with Adj. Freq
Datasheet
Description
Switching Voltage Regulators 36V,5A,650kHz Sync Buck with Adj. Freq
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9447GL-P
Switching Voltage Regulators MP9447GL-P
Switching Voltage Regulators 36V,5A,650kHz Sync Buck with Adj. Freq

Switching Voltage Regulators 36V,5A,650kHz Sync Buck with Adj. Freq

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3527 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3527
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3527
DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:25Pins; Output Current:5A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:25Pins; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP9447GL-P 54AH3527
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details