Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA SOT-23-6 Thin, TSOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA SOT-23-6 Thin, TSOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA SOT-23-6 Thin, TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320685-MP9361DJ-LF-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 110mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 1.35MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1242-6,1589-124
Base Product Number: MP9361
RoHS Status: ROHS3 Compliant
Regulated Charge Pump 5V 110mA TSOT23-6
Regulated Charge Pump 5V 110mA TSOT23-6
Regulated Charge Pump 5V 110mA TSOT23-6
DC/DC CHARGE PUMP, BOOST, FIXED, TSOT-23; IC Case / Package:TSOT-23; No. of Pins:6Pins; Output Current Max:110mA; Fixed Output Voltage Nom:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up)RoHS Compliant: Yes
IC REG CHARGE PUMP 5V TSOT23
IC REG CHG PUMP 5V 110MA TSOT23
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA SOT-23-6 Thin, TSOT-23-6
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1242-6-ND | 1320685-MP9361DJ-LF-P | 9175778P | 9175778 | 54AH3526 | MP9361DJ-LF-P | MP9361DJ-LF-P | MP9361DJ-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Dc/dc Charge Pump, Boost, Fixed, Tsot-23; Ic Case / Package Monolithic Power Systems (Mps) | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; TSOT | SOT23; Other; Tsot-23 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |||||
| IOUT | 0.1100 amps | 0.1100 amps | 0.1100 amps | 0.1100 amps | 0.1100 amps | 0.1100 amps | ||
| VIN | 2.8 to 5 volts | 2.8 to 5 volts |